10 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Manufacturer: Belden Inc.
Win Source Part Number: 1051168-8456 060100
Wire Gauge: 22 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Usage: Audio, Control, Instrumentation
Number of Conductors: 10
Conductor Strand: 7/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.264" (6.71mm)
Jacket Color: Chrome
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.032" (0.81mm)
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications
UNSHIELDED MULTICONDUCTOR CABLE 10 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded
CABLE 10COND 22AWG CHROME 100'
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Audio Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies | Cable Assemblies |
| Product Number | BEL1087-100-ND | 1051168-8456 060100 | 70005045 | 87K7182 | 8456 060100 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables - 8456 060100 | MULTI CONDUCTOR, 10 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER | Unshielded Multiconductor Cable 10 Conductor 22Awg 100Ft; Cable Shielding Belden | Multiple Conductor Cables |
| Product Category | Cable | ||||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper | |||
| North American | 22 AWG | 22 AWG | |||
| Number of Conductors | 10 # | 10 # |