Belden Inc. Multiple Conductor Cables 8455 010250

Description
5 Conductor Multi-Conductor Cable Black 18 AWG, 20 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Black 18 AWG, 20 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5488-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5488-250-ND
Multiple Conductor Cables BEL5488-250-ND
5 Conductor Multi-Conductor Cable Black 18 AWG, 20 AWG 250.0' (76.2m)

5 Conductor Multi-Conductor Cable Black 18 AWG, 20 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable 5 Conductor 18/20Awg 250Ft; Cable Shielding Belden - 05F1873 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 18/20Awg 250Ft; Cable Shielding Belden
05F1873
Unshielded Multiconductor Cable 5 Conductor 18/20Awg 250Ft; Cable Shielding Belden 05F1873
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18/20AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18/20AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5488-250-ND 05F1873
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 5 Conductor 18/20Awg 250Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details