Belden Inc. Multiple Conductor Cables 8453 010100

Description
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1520-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1520-100-ND
Multiple Conductor Cables BEL1520-100-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
PORTABLE CORDAGE: 3#18EPDM CS SBR TYPE SV SVT STOW SJTOW - 70003767 - Allied Electronics, Inc.
Fort Worth, TX, USA
PORTABLE CORDAGE: 3#18EPDM CS SBR TYPE SV SVT STOW SJTOW
70003767
PORTABLE CORDAGE: 3#18EPDM CS SBR TYPE SV SVT STOW SJTOW 70003767
PORTABLE CORDAGE: 3#18EPDM CS SBR TYPE SV SVT STOW SJTOW

PORTABLE CORDAGE: 3#18EPDM CS SBR TYPE SV SVT STOW SJTOW

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 18Awg 100Ft; Cable Shielding Belden - 02F4063 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 100Ft; Cable Shielding Belden
02F4063
Unshielded Multiconductor Cable 3 Conductor 18Awg 100Ft; Cable Shielding Belden 02F4063
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number BEL1520-100-ND 70003767 02F4063
Product Name Multiple Conductor Cables PORTABLE CORDAGE: 3#18EPDM CS SBR TYPE SV SVT STOW SJTOW Unshielded Multiconductor Cable 3 Conductor 18Awg 100Ft; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Silicon Rubber Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details