Belden Inc. Multiple Conductor Cables 8452 010U500

Description
2 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5164-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5164-500-ND
Multiple Conductor Cables BEL5164-500-ND
2 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden - 02F4061 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden
02F4061
Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden 02F4061
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5164-500-ND 02F4061
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details