1 Pair 22 AWG stranded (7x30) TC conductors, polypropylene insulation, paper wrap, twisted pair, overall Beldfoil® shield (100% coverage), 22 AWG stranded TC drain wire, PVC jacket.
| Belden Inc. | |
|---|---|
| Product Category | Audio Cables |
| Product Number | 8451 |
| Product Name | Audio & Instrumentation, 1 Pair 22 AWG, TC, O/A Foil, CM |
| Cable Shielding | Multiple or Specialty |
| Cable Insulation | Polypropylene; PP - Polypropylene |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); RoHS; China RoHS II (GB/T 26572-2011) |