Belden Inc. Multiple Conductor Cables 8451 010U500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10215-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10215-ND
Multiple Conductor Cables BEL10215-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden - 02F4055 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden
02F4055
Shielded Cable Multipair, 1Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden 02F4055
SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10215-ND 02F4055
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details