Belden Inc. Multiple Conductor Cables 8451 010U1000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1314-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1314-1000-ND
Multiple Conductor Cables BEL1314-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden - 87K6283 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden
87K6283
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden 87K6283
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Multipair Screened Cable, Audio Instrumentation, 1 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 1000 Ft Rohs Compliant Belden - 38Y7377 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Screened Cable, Audio Instrumentation, 1 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 1000 Ft Rohs Compliant Belden
38Y7377
Multipair Screened Cable, Audio Instrumentation, 1 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 1000 Ft Rohs Compliant Belden 38Y7377
Multipair Screened Cable, Audio Instrumentation, 1 Pair, 22 AWG, 0.325 mm , 7 x 0.255mm, 1000 ft RoHS Compliant: Yes

Multipair Screened Cable, Audio Instrumentation, 1 Pair, 22 AWG, 0.325 mm , 7 x 0.255mm, 1000 ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number BEL1314-1000-ND 87K6283 38Y7377
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden Multipair Screened Cable, Audio Instrumentation, 1 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 1000 Ft Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
C9900-K780...K783, -K820 | DVI cable, shielded, PVC, black -  - Beckhoff Automation LLC
Specs
Product Type DVI Cable
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/402-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details