Belden Inc. Multiple Conductor Cables 8451 0101000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1312-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1312-1000-ND
Multiple Conductor Cables BEL1312-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden - 87K1766 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden
87K1766
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden 87K1766
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/INSTRUMENT - 70004849 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/INSTRUMENT
70004849
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/INSTRUMENT 70004849
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1312-1000-ND 87K1766 70004849
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/INSTRUMENT
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polypropylene Polypropylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7172-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details