Belden Inc. Multiple Conductor Cables 8451 0081000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1310-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1310-1000-ND
Multiple Conductor Cables BEL1310-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 8451 0081000 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
8451 0081000
Multiple Conductor Cables 8451 0081000
CABLE 2COND 22AWG GRAY 1000'

CABLE 2COND 22AWG GRAY 1000'

Supplier's Site Datasheet
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 88F5906 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden
88F5906
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden 88F5906
SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number BEL1310-1000-ND 8451 0081000 88F5906
Product Name Multiple Conductor Cables Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361837 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details