Belden Inc. Multiple Conductor Cables 8450 0101000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1308-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1308-100-ND
Multiple Conductor Cables BEL1308-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1308-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1308-1000-ND
Multiple Conductor Cables BEL1308-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1308-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1308-500-ND
Multiple Conductor Cables BEL1308-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1308-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1308-50-ND
Multiple Conductor Cables BEL1308-50-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 50.00' (15.24m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 135-84500101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-84500101000-DS-ND
Multiple Conductor Cables 135-84500101000-DS-ND
CABLE 2COND 22AWG BLK SHLD FOOT

CABLE 2COND 22AWG BLK SHLD FOOT

Buy Now Datasheet
PAIRED CABLE, 1 PR, 22AWG SOLID, POLYPROPYLENE INSULATION, AUDIO/INSTRUMENTATION - 70004846 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 22AWG SOLID, POLYPROPYLENE INSULATION, AUDIO/INSTRUMENTATION
70004846
PAIRED CABLE, 1 PR, 22AWG SOLID, POLYPROPYLENE INSULATION, AUDIO/INSTRUMENTATION 70004846
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden - 15B3336 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden
15B3336
Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden 15B3336
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1308-100-ND 70004846 15B3336
Product Name Multiple Conductor Cables PAIRED CABLE, 1 PR, 22AWG SOLID, POLYPROPYLENE INSULATION, AUDIO/INSTRUMENTATION Shielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polypropylene Polypropylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details