Belden Inc. Multiple Conductor Cables 8448 060500

Description
8 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5481-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5481-500-ND
Multiple Conductor Cables BEL5481-500-ND
8 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 500.0' (152.4m)

8 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 8 Conductor 22/18Awg 500Ft; Cable Shielding Belden - 87K1764 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 8 Conductor 22/18Awg 500Ft; Cable Shielding Belden
87K1764
Unshielded Multiconductor Cable 8 Conductor 22/18Awg 500Ft; Cable Shielding Belden 87K1764
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 22/18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 22/18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5481-500-ND 87K1764
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 8 Conductor 22/18Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
Stability Cables - SF-292-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-M12G8-E-5-S1G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details