Belden Inc. Multiple Conductor Cables 8448 0601000

Description
8 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5480-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5480-1000-ND
Multiple Conductor Cables BEL5480-1000-ND
8 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 8 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Belden - 15B3332 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 8 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Belden
15B3332
Unshielded Multiconductor Cable, 8 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Belden 15B3332
UNSHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22AWG, 1000FT, 150V; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22AWG, 1000FT, 150V; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5480-1000-ND 15B3332
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 8 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534021 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details