Belden Inc. Multiple Conductor Cables 8445 060500

Description
5 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5477-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5477-500-ND
Multiple Conductor Cables BEL5477-500-ND
5 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

5 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
MULTI CONDUCTOR, 5 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C - 70005050 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 5 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C
70005050
MULTI CONDUCTOR, 5 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C 70005050
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Control, Audio, and Computer Cable — For EIA RS-232 Applications Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Multicore Cable, 5Con, 152.4M, 300V; Cable Shielding Belden - 15B3329 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 5Con, 152.4M, 300V; Cable Shielding Belden
15B3329
Multicore Cable, 5Con, 152.4M, 300V; Cable Shielding Belden 15B3329
MULTICORE CABLE, 5CON, 152.4M, 300V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

MULTICORE CABLE, 5CON, 152.4M, 300V; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5477-500-ND 70005050 15B3329
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 5 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C Multicore Cable, 5Con, 152.4M, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-6562-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Connecting cable - 706-100/314-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers