Belden Inc. Multiple Conductor Cables 8444 0605000

Description
4 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6415-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6415-5000-ND
Multiple Conductor Cables BEL6415-5000-ND
4 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m)

4 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m)

Buy Now Datasheet
Cable, Multiconductor, 4 Conductor, 22Awg, 5000Ft, 300V; Cable Shielding Belden - 14R9430 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multiconductor, 4 Conductor, 22Awg, 5000Ft, 300V; Cable Shielding Belden
14R9430
Cable, Multiconductor, 4 Conductor, 22Awg, 5000Ft, 300V; Cable Shielding Belden 14R9430
CABLE, MULTICONDUCTOR, 4 CONDUCTOR, 22AWG, 5000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:ChromeRoHS Compliant: Yes

CABLE, MULTICONDUCTOR, 4 CONDUCTOR, 22AWG, 5000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6415-5000-ND 14R9430
Product Name Multiple Conductor Cables Cable, Multiconductor, 4 Conductor, 22Awg, 5000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Female Breakout with X100W Mini-Hooks - 1301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details