Belden Inc. Unshld Flex Cable, 4Cond, 22Awg, 7.62M; Cable Shielding Belden 8444-060

Description
UNSHLD FLEX CABLE, 4COND, 22AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 22AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 22Awg, 7.62M; Cable Shielding Belden - 99Y5151 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 22Awg, 7.62M; Cable Shielding Belden
99Y5151
Unshld Flex Cable, 4Cond, 22Awg, 7.62M; Cable Shielding Belden 99Y5151
UNSHLD FLEX CABLE, 4COND, 22AWG, 7.62M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 22AWG, 7.62M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5151
Product Name Unshld Flex Cable, 4Cond, 22Awg, 7.62M; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Splash Proof Cable Assembly - 60034A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBB-M12G5-P-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
Twisted Pair Cable - 164341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers