Belden Inc. Multiple Conductor Cables 8443 0605000

Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-84430605000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-84430605000-DS-ND
Multiple Conductor Cables 135-84430605000-DS-ND
3 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m)

3 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m)

Buy Now Datasheet
Cable, Multiconductor, 4 Conductor, 22Awg, 5000Ft; Cable Shielding Belden - 14R9429 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multiconductor, 4 Conductor, 22Awg, 5000Ft; Cable Shielding Belden
14R9429
Cable, Multiconductor, 4 Conductor, 22Awg, 5000Ft; Cable Shielding Belden 14R9429
CABLE, MULTICONDUCTOR, 4 CONDUCTOR, 22AWG, 5000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

CABLE, MULTICONDUCTOR, 4 CONDUCTOR, 22AWG, 5000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 135-84430605000-DS-ND 14R9429
Product Name Multiple Conductor Cables Cable, Multiconductor, 4 Conductor, 22Awg, 5000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details