Belden Inc. Multiple Conductor Cables 8443 060500

Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1082-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1082-500-ND
Multiple Conductor Cables BEL1082-500-ND
3 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1082-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1082-50-ND
Multiple Conductor Cables BEL1082-50-ND
3 Conductor Multi-Conductor Cable Chrome 22 AWG 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Chrome 22 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 135-8443060500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-8443060500-DS-ND
Multiple Conductor Cables 135-8443060500-DS-ND
CABLE 3COND 22AWG CHROME FOOT

CABLE 3COND 22AWG CHROME FOOT

Buy Now Datasheet
MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C - 70005048 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C
70005048
MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C 70005048
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Control, Audio, and Computer Cable — For EIA RS-232 Applications Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Belden - 15B3327 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Belden
15B3327
Unshielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Belden 15B3327
UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 500FT, 150V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.352mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 500FT, 150V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.352mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1082-500-ND 70005048 15B3327
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C Unshielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Video Converters - 1778762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.5906 ft (1.8 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details