Belden Inc. Multiple Conductor Cables 8442MN 008100

Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1080-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1080-100-ND
Multiple Conductor Cables BEL1080-100-ND
2 (1 Pair) Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)

2 (1 Pair) Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden - 01AC6469 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden
01AC6469
Unshielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden 01AC6469
UNSHIELDED CABLE, 1 PAIR, 22AWG, 30.48M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHIELDED CABLE, 1 PAIR, 22AWG, 30.48M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1080-100-ND 01AC6469
Product Name Multiple Conductor Cables Unshielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 1368218 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details