Belden Inc. Multiple Conductor Cables 8442MN 006100

Description
2 (1 Pair) Conductor Multi-Conductor Cable Blue 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Blue 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6402-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6402-100-ND
Multiple Conductor Cables BEL6402-100-ND
2 (1 Pair) Conductor Multi-Conductor Cable Blue 22 AWG 100.0' (30.5m)

2 (1 Pair) Conductor Multi-Conductor Cable Blue 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden - 01AC6467 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden
01AC6467
Unshielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden 01AC6467
UNSHIELDED CABLE, 1 PAIR, 22AWG, 30.48M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHIELDED CABLE, 1 PAIR, 22AWG, 30.48M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6402-100-ND 01AC6467
Product Name Multiple Conductor Cables Unshielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/305-100 - WAGO
Specs
Application Instrumentation and Control
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details