Belden Inc. Multiple Conductor Cables 8442 060U500

Description
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1079-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1079-500-ND
Multiple Conductor Cables BEL1079-500-ND
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 22 AWG 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Speaker Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Multicore Unscreened Cable, Speaker, 2 Core, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden - 35M3440 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Unscreened Cable, Speaker, 2 Core, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden
35M3440
Multicore Unscreened Cable, Speaker, 2 Core, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden 35M3440
Multicore Unscreened Cable, Speaker, 2 Core, 22 AWG, 0.325 mm , 7 x 0.255mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Multicore Unscreened Cable, Speaker, 2 Core, 22 AWG, 0.325 mm , 7 x 0.255mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site Datasheet
Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 87K2769 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
87K2769
Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 87K2769
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies Cable Assemblies
Product Number BEL1079-500-ND 35M3440 87K2769
Product Name Multiple Conductor Cables Multicore Unscreened Cable, Speaker, 2 Core, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-M9W5-K-5-N-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Open end
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details