Belden Inc. Unshld Multipair, 1 Pair, 22Awg, 7.62M; Cable Shielding Belden 8442-060

Description
UNSHLD MULTIPAIR, 1 PAIR, 22AWG, 7.62M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTIPAIR, 1 PAIR, 22AWG, 7.62M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 1 Pair, 22Awg, 7.62M; Cable Shielding Belden - 99Y5147 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 1 Pair, 22Awg, 7.62M; Cable Shielding Belden
99Y5147
Unshld Multipair, 1 Pair, 22Awg, 7.62M; Cable Shielding Belden 99Y5147
UNSHLD MULTIPAIR, 1 PAIR, 22AWG, 7.62M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHLD MULTIPAIR, 1 PAIR, 22AWG, 7.62M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5147
Product Name Unshld Multipair, 1 Pair, 22Awg, 7.62M; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details