Tinned copper conductors, PVC insulated, except Type 8208, which is rubber insulated, twisted pair. Tinned copper braid shield. Black PVC jacket except Type 8208, which is chrome. Types 8437 and 8441 have tinned copper drain wire; Type 8437 is polyester taped. Type 8208 has separator. No. of Pairs: 1.
BRAID 2 #22 PVC SH PVC ROHS COMPLIANT: YES
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | BEL10231-ND | 70004948 | 91B0455 |
| Product Name | Multiple Conductor Cables | PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), PVC INSULAT, COMMUNICAT/CONTROL/INSTRUM | Braid 2 #22 Pvc Sh Pvc Rohs Compliant Belden |
| Product Category | Cable | ||
| Cable Shielding | Braid | Braid | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | Copper | |
| North American | 22 AWG | 22 AWG |