Belden Inc. Multiple Conductor Cables 8441 0101000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10230-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10230-ND
Multiple Conductor Cables BEL10230-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable, 1Pair, 1000Ft, 300V; Cable Shielding Belden - 15B3324 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 1Pair, 1000Ft, 300V; Cable Shielding Belden
15B3324
Shielded Multipair Cable, 1Pair, 1000Ft, 300V; Cable Shielding Belden 15B3324
SHIELDED MULTIPAIR CABLE, 1PAIR, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 1PAIR, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10230-ND 15B3324
Product Name Multiple Conductor Cables Shielded Multipair Cable, 1Pair, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details