Belden Inc. Multiple Conductor Cables 8441 010100

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10229-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10229-ND
Multiple Conductor Cables BEL10229-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 22Awg, 100Ft, 300V, Black; Cable Shielding Belden - 87K2768 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 22Awg, 100Ft, 300V, Black; Cable Shielding Belden
87K2768
Shielded Cable Multipair, 1Pair, 22Awg, 100Ft, 300V, Black; Cable Shielding Belden 87K2768
SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 100FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 100FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), PVC INSULAT, COMMUNICAT/CONTROL/INSTRUM - 70004947 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), PVC INSULAT, COMMUNICAT/CONTROL/INSTRUM
70004947
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), PVC INSULAT, COMMUNICAT/CONTROL/INSTRUM 70004947
Tinned copper conductors, PVC insulated, except Type 8208, which is rubber insulated, twisted pair. Tinned copper braid shield. Black PVC jacket except Type 8208, which is chrome. Types 8437 and 8441 have tinned copper drain wire; Type 8437 is polyester taped. Type 8208 has separator. No. of Pairs: 1.

Tinned copper conductors, PVC insulated, except Type 8208, which is rubber insulated, twisted pair. Tinned copper braid shield. Black PVC jacket except Type 8208, which is chrome. Types 8437 and 8441 have tinned copper drain wire; Type 8437 is polyester taped. Type 8208 has separator. No. of Pairs: 1.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL10229-ND 87K2768 70004947
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 22Awg, 100Ft, 300V, Black; Cable Shielding Belden PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), PVC INSULAT, COMMUNICAT/CONTROL/INSTRUM
Product Category Cable
Cable Shielding Braid Braid
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers