Belden Inc. Multiple Conductor Cables 8434 060U1000

Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5159-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5159-1000-ND
Multiple Conductor Cables BEL5159-1000-ND
4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 1000Ft 400V Chrome; Cable Shielding Belden - 02F5309 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 400V Chrome; Cable Shielding Belden
02F5309
Shielded Multipair Cable 2Pr 1000Ft 400V Chrome; Cable Shielding Belden 02F5309
SHIELDED MULTIPAIR CABLE 2PR 1000FT 400V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:25AWG; Conductor Area CSA:0.16mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 400V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:25AWG; Conductor Area CSA:0.16mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5159-1000-ND 02F5309
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 1000Ft 400V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper Clad Steel; Copper, Tinned; Steel, Copper Coated
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XM Micro-Hook Test Cable - 3020XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details