Belden Inc. Multiple Conductor Cables 8434 060100

Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1516-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1516-100-ND
Multiple Conductor Cables BEL1516-100-ND
4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 100.0' (30.5m)

4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
SPECIAL, PVC INSULATE, 25AWG STRAND (7X33), AUDIO/COMMUNICATE/INSTRUMENT, 4 COND - 70004879 - Allied Electronics, Inc.
Fort Worth, TX, USA
SPECIAL, PVC INSULATE, 25AWG STRAND (7X33), AUDIO/COMMUNICATE/INSTRUMENT, 4 COND
70004879
SPECIAL, PVC INSULATE, 25AWG STRAND (7X33), AUDIO/COMMUNICATE/INSTRUMENT, 4 COND 70004879
Tinned 25 AWG, 7 × 33 stranded conductors, polyethylene insulated, Beldfoil® aluminum-polyester shields and chrome PVC jacket. Pairs cabled on common axis to reduce diameter. Rated 400 V, 80°C. Nominal Capacitance Between Conductors: 25 pF/ft.

Tinned 25 AWG, 7 × 33 stranded conductors, polyethylene insulated, Beldfoil® aluminum-polyester shields and chrome PVC jacket. Pairs cabled on common axis to reduce diameter. Rated 400 V, 80°C. Nominal Capacitance Between Conductors: 25 pF/ft.

Supplier's Site
Shielded Multipair Cable 2Pr 100Ft 400V Chrome; Cable Shielding Belden - 02F5307 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 100Ft 400V Chrome; Cable Shielding Belden
02F5307
Shielded Multipair Cable 2Pr 100Ft 400V Chrome; Cable Shielding Belden 02F5307
SHIELDED MULTIPAIR CABLE 2PR 100FT 400V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:25AWG; Conductor Area CSA:0.16mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 100FT 400V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:25AWG; Conductor Area CSA:0.16mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1516-100-ND 70004879 02F5307
Product Name Multiple Conductor Cables SPECIAL, PVC INSULATE, 25AWG STRAND (7X33), AUDIO/COMMUNICATE/INSTRUMENT, 4 COND Shielded Multipair Cable 2Pr 100Ft 400V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper Clad Steel; Copper, Tinned; Steel, Copper Coated Copper
North American 25 AWG 25 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details