Belden Inc. Cable, Coaxial, Rg-303/u, 500Ft, Brown; Coaxial Cable Type Belden 84303 001500

Description
CABLE, COAXIAL, RG-303/U, 500FT, BROWN; Coaxial Cable Type:RG303; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, RG-303/U, 500FT, BROWN; Coaxial Cable Type:RG303; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, Rg-303/u, 500Ft, Brown; Coaxial Cable Type Belden - 87K1761 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-303/u, 500Ft, Brown; Coaxial Cable Type Belden
87K1761
Cable, Coaxial, Rg-303/u, 500Ft, Brown; Coaxial Cable Type Belden 87K1761
CABLE, COAXIAL, RG-303/U, 500FT, BROWN; Coaxial Cable Type:RG303; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

CABLE, COAXIAL, RG-303/U, 500FT, BROWN; Coaxial Cable Type:RG303; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1761
Product Name Cable, Coaxial, Rg-303/u, 500Ft, Brown; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details