Belden Inc. Multiple Conductor Cables 8427 010250

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11925-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11925-ND
Multiple Conductor Cables BEL11925-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden - 02F4008 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden
02F4008
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden 02F4008
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 250FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 250FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11925-ND 02F4008
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 7 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-NMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details