Belden Inc. Multiple Conductor Cables 8426 010250

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11376-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11376-ND
Multiple Conductor Cables BEL11376-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden - 02F4006 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden
02F4006
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden 02F4006
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 250FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 250FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
6 #20 EPDM BRD EPDM CX/250 BLACK - 70004416 - Allied Electronics, Inc.
Fort Worth, TX, USA
6 #20 EPDM BRD EPDM CX/250 BLACK
70004416
6 #20 EPDM BRD EPDM CX/250 BLACK 70004416
Microphone⁄Musical Instrument Cable, 20 AWG Conductor Size CE Marked, RoHS Compliant standard Cable current rating 2.8 A (Max.) @ 25 °C.

Microphone⁄Musical Instrument Cable, 20 AWG Conductor Size

  • CE Marked, RoHS Compliant standard
    Cable current rating 2.8 A (Max.) @ 25 °C.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Multiconductor Cables
Product Number BEL11376-ND 02F4006 70004416
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 6 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden 6 #20 EPDM BRD EPDM CX/250 BLACK
Product Category Cable Cable
Cable Shielding Braid
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details