Belden Inc. Multiple Conductor Cables 8424 010100

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11212-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11212-ND
Multiple Conductor Cables BEL11212-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 600V, Black; Cable Shielding Belden - 02F3998 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 600V, Black; Cable Shielding Belden
02F3998
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 600V, Black; Cable Shielding Belden 02F3998
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 100FT, 600V, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 100FT, 600V, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 4 COND, 20AWG STRAND, POLYETHYLENE, MICROPHONE/MUSICAL INSTRUM - 70005399 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 4 COND, 20AWG STRAND, POLYETHYLENE, MICROPHONE/MUSICAL INSTRUM
70005399
MULTI CONDUCTOR, 4 COND, 20AWG STRAND, POLYETHYLENE, MICROPHONE/MUSICAL INSTRUM 70005399
Non-Paired, Four-Conductor Star Quad, Low Impedance Cable 4 conductor 26 x 34 stranding 0.037 in. conductor Dia., 20 AWG conductor size.

Non-Paired, Four-Conductor Star Quad, Low Impedance Cable

  • 4 conductor
  • 26 x 34 stranding
    0.037 in. conductor Dia., 20 AWG conductor size.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Multiconductor Cables
Product Number BEL11212-ND 02F3998 70005399
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 600V, Black; Cable Shielding Belden MULTI CONDUCTOR, 4 COND, 20AWG STRAND, POLYETHYLENE, MICROPHONE/MUSICAL INSTRUM
Product Category Cable Cable
Cable Shielding Braid Braid
Cable Insulation Ethylene Propylene Diene Elastomer Ethylene Propylene Diene Elastomer; Ethylene Propylene Diene Monomer Rubber
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details