Lumberg Automation - A Belden Brand Circular Cable Assemblies 84233

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 84233LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
84233LA-ND
Circular Cable Assemblies 84233LA-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 84233 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
84233
Cable Assemblies - Circular Cable Assemblies 84233
CBL CIRC 12POS FEM TO WIRE 49.2'

CBL CIRC 12POS FEM TO WIRE 49.2'

Supplier's Site
Rkt 12-346/15 M Lumberg Automation - 16AJ8131 - Newark, An Avnet Company
Chicago, IL, United States
Rkt 12-346/15 M Lumberg Automation
16AJ8131
Rkt 12-346/15 M Lumberg Automation 16AJ8131
RKT 12-346/15 M

RKT 12-346/15 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 84233LA-ND 84233 16AJ8131
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rkt 12-346/15 M Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details