Lumberg Automation - A Belden Brand Circular Cable Assemblies 842

Description
CIRC CBL 4POS RCPT TO PLUG 49.2'
Request a Quote Datasheet
Description
CIRC CBL 4POS RCPT TO PLUG 49.2'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-842-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-842-ND
Circular Cable Assemblies 135-842-ND
CIRC CBL 4POS RCPT TO PLUG 49.2'

CIRC CBL 4POS RCPT TO PLUG 49.2'

Buy Now Datasheet
Rst 4-Rkt 4-265/15 M Lumberg Automation - 16AJ8130 - Newark, An Avnet Company
Chicago, IL, United States
Rst 4-Rkt 4-265/15 M Lumberg Automation
16AJ8130
Rst 4-Rkt 4-265/15 M Lumberg Automation 16AJ8130
RST 4-RKT 4-265/15 M

RST 4-RKT 4-265/15 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-842-ND 16AJ8130
Product Name Circular Cable Assemblies Rst 4-Rkt 4-265/15 M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details