Belden Inc. Multiple Conductor Cables 8418 010100

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11980-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11980-ND
Multiple Conductor Cables BEL11980-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Belden - 02F4012 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Belden
02F4012
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Belden 02F4012
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
MIC CABLE 20AWG STRANDED(26X34) 8 CONDUCTOR,COTTON WRAP,RAYON BRAID,RUBBER INSLT - 70002629 - Allied Electronics, Inc.
Fort Worth, TX, USA
MIC CABLE 20AWG STRANDED(26X34) 8 CONDUCTOR,COTTON WRAP,RAYON BRAID,RUBBER INSLT
70002629
MIC CABLE 20AWG STRANDED(26X34) 8 CONDUCTOR,COTTON WRAP,RAYON BRAID,RUBBER INSLT 70002629
20 AWG, 26 x34, 0.023 in. Insulation Thickness, -50 to +90°C Operating Temperature, Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Rated –10°C to 105°C, 600 V. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment. Cotton wrap, conductors cabled, rubber insulation, rayon braid, 85% tinned copper braid shield

20 AWG, 26 x34, 0.023 in. Insulation Thickness, -50 to +90°C Operating Temperature, Hook-Up Wire
PVC Insulation Materials
Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.
All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties.
Rated –10°C to 105°C, 600 V. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.
Cotton wrap, conductors cabled, rubber insulation, rayon braid, 85% tinned copper braid shield

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Multiconductor Cables
Product Number BEL11980-ND 02F4012 70002629
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 8 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Belden MIC CABLE 20AWG STRANDED(26X34) 8 CONDUCTOR,COTTON WRAP,RAYON BRAID,RUBBER INSLT
Product Category Cable Cable
Cable Shielding Braid Braid
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to Alligators, Twisted Pair Test Cable - 3059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details