Belden Inc. Dual Coaxial Cable, 250Ft, Gray; Coaxial Cable Type Belden 8416 008250

Description
DUAL COAXIAL CABLE, 250FT, GRAY; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:44ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DUAL COAXIAL CABLE, 250FT, GRAY; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:44ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Coaxial Cable, 250Ft, Gray; Coaxial Cable Type Belden - 87K7175 - Newark, An Avnet Company
Chicago, IL, United States
Dual Coaxial Cable, 250Ft, Gray; Coaxial Cable Type Belden
87K7175
Dual Coaxial Cable, 250Ft, Gray; Coaxial Cable Type Belden 87K7175
DUAL COAXIAL CABLE, 250FT, GRAY; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:44ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

DUAL COAXIAL CABLE, 250FT, GRAY; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:44ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7175
Product Name Dual Coaxial Cable, 250Ft, Gray; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-5-N-S1G15 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details
System cable - 706-2300/405-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
1/4″ Phone Plug to XM Micro-Hook, Audio Test Cable - 2520XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details