Belden Inc. Multiple Conductor Cables 8412 0021000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10167-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10167-ND
Multiple Conductor Cables BEL10167-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Cable; Cable Shielding Belden - 15B3313 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
15B3313
Cable; Cable Shielding Belden 15B3313
CABLE; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; No. of Max Strands x Strand Size:26 x 34AWG RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; No. of Max Strands x Strand Size:26 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10167-ND 15B3313
Product Name Multiple Conductor Cables Cable; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid No Shielding
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
AV Adapters - 1954345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS
View Details