Belden Inc. Multiple Conductor Cables 8408 001500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10145-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10145-ND
Multiple Conductor Cables BEL10145-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Belden - 02F6171 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Belden
02F6171
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Belden 02F6171
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10145-ND 02F6171
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-3057/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers