Belden Inc. Multiple Conductor Cables 8407 010100

Description
4 #16 EPDM BRD CPE
Request a Quote Datasheet
Description
4 #16 EPDM BRD CPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 8407010100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8407010100-ND
Multiple Conductor Cables 8407010100-ND
4 #16 EPDM BRD CPE

4 #16 EPDM BRD CPE

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden - 87K7174 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden
87K7174
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden 87K7174
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 8407010100-ND 87K7174
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details