Belden Inc. Multiple Conductor Cables 8406 010500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10476-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10476-ND
Multiple Conductor Cables BEL10476-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden - 02F4310 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
02F4310
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden 02F4310
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10476-ND 02F4310
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper Alloy, Tinned
Unlock Full Specs
to access all available technical data

Similar Products