Belden Inc. Multiple Conductor Cables 8404 0601000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11215-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11215-ND
Multiple Conductor Cables BEL11215-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
MULTI CONDUCTOR, 4 COND, 20AWG STRAND, POLYETHYLENE, MICROPHONE/MUSICAL INSTRUM - 70005398 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 4 COND, 20AWG STRAND, POLYETHYLENE, MICROPHONE/MUSICAL INSTRUM
70005398
MULTI CONDUCTOR, 4 COND, 20AWG STRAND, POLYETHYLENE, MICROPHONE/MUSICAL INSTRUM 70005398
Non-Paired, Microphone and Musical Instrument Cable 4 conductor 19 x 32 stranding 0.037 in. conductor Dia., 20 AWG conductor size.

Non-Paired, Microphone and Musical Instrument Cable

  • 4 conductor
  • 19 x 32 stranding
    0.037 in. conductor Dia., 20 AWG conductor size.
Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden - 87K7173 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden
87K7173
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden 87K7173
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Multiconductor Cables Cable Assemblies
Product Number BEL11215-ND 70005398 87K7173
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 4 COND, 20AWG STRAND, POLYETHYLENE, MICROPHONE/MUSICAL INSTRUM Shielded Multiconductor Cable, 4 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Shielding Braid Braid
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2000-6522-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details