THERMOCOUPLE WIRE, SOLID, 20AWG, 100FT; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:83905 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 04F3179 |
| Product Name | Thermocouple Wire, Solid, 20Awg, 100Ft; Thermocouple Wire Type Belden |
| Thermocouple Type | K; K |