Belden Inc. Multiple Conductor Cables 83900 001500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Brown 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Brown 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2706-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2706-500-ND
Multiple Conductor Cables BEL2706-500-ND
2 (1 Pair) Conductor Multi-Conductor Cable Brown 20 AWG 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Brown 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Multicore Cable, 2 Conductor, 152.4M; Cable Shielding Belden - 04F3177 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 2 Conductor, 152.4M; Cable Shielding Belden
04F3177
Multicore Cable, 2 Conductor, 152.4M; Cable Shielding Belden 04F3177
MULTICORE CABLE, 2 CONDUCTOR, 152.4M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Voltage Rating:- RoHS Compliant: Yes

MULTICORE CABLE, 2 CONDUCTOR, 152.4M; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2706-500-ND 04F3177
Product Name Multiple Conductor Cables Multicore Cable, 2 Conductor, 152.4M; Cable Shielding Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details