High Temperature Electronic, 4 Conductor 12AWG (7x20) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, Red FEP Outer Jacket, CMP FPLP
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 83804 |
| Product Name | Electronic, 4 C #12 Str TC, FEP Ins, OS+TC Brd, Red FEP Jkt, CMP FPLP |
| Product Type | Multiconductor Cable |
| Cable Jacket | FEP |
| Cable Insulation | FEP - Fluorinated Ethylene Propylene |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Braid; Foil; Foil + Braid(s) |