Belden Inc. Multiple Conductor Cables 83803 002100

Description
3 Conductor Multi-Conductor Cable Red 12 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Red 12 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5471-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5471-100-ND
Multiple Conductor Cables BEL5471-100-ND
3 Conductor Multi-Conductor Cable Red 12 AWG Foil, Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Red 12 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
FIRE ALARM/TRAY CABLE, CONTROL/INSTRUMENT, TEFLON, 12AWG STRAND (7X20), 3 COND R - 70005471 - Allied Electronics, Inc.
Fort Worth, TX, USA
FIRE ALARM/TRAY CABLE, CONTROL/INSTRUMENT, TEFLON, 12AWG STRAND (7X20), 3 COND R
70005471
FIRE ALARM/TRAY CABLE, CONTROL/INSTRUMENT, TEFLON, 12AWG STRAND (7X20), 3 COND R 70005471
Non-Paired Plenum Rated Fire Alarm Cable, Fluorinated Ethylene Propylene Insulation 32 pF⁄ft, nominal capacitance conductor to conductor 1.7 Ohms⁄1000 ft, nominal conductor DC resistance

Non-Paired Plenum Rated Fire Alarm Cable, Fluorinated Ethylene Propylene Insulation

  • 32 pF⁄ft, nominal capacitance conductor to conductor
  • 1.7 Ohms⁄1000 ft, nominal conductor DC resistance
Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 100Ft; Cable Shielding Belden - 04F3267 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 100Ft; Cable Shielding Belden
04F3267
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 100Ft; Cable Shielding Belden 04F3267
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):98.425ft; Reel Length (Metric):30m; Jacket Color:Red RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):98.425ft; Reel Length (Metric):30m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5471-100-ND 70005471 04F3267
Product Name Multiple Conductor Cables FIRE ALARM/TRAY CABLE, CONTROL/INSTRUMENT, TEFLON, 12AWG STRAND (7X20), 3 COND R Shielded Multiconductor Cable, 3 Conductor, 12Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum Fluorinated Ethylene Propylene
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details