Belden Inc. Multiple Conductor Cables 83802 0021000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Red 12 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Red 12 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6391-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6391-1000-ND
Multiple Conductor Cables BEL6391-1000-ND
2 (1 Pair) Conductor Multi-Conductor Cable Red 12 AWG Foil, Braid 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable Red 12 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 12Awg, 1000Ft, 300V; Cable Shielding Belden - 04F3266 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 12Awg, 1000Ft, 300V; Cable Shielding Belden
04F3266
Shielded Multiconductor Cable, 2 Conductor, 12Awg, 1000Ft, 300V; Cable Shielding Belden 04F3266
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 12AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 12AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6391-1000-ND 04F3266
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 12Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 534097 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details