Belden Inc. Multiple Conductor Cables 83754 002500

Description
4 Conductor Multi-Conductor Cable Red 14 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Red 14 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6389-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6389-500-ND
Multiple Conductor Cables BEL6389-500-ND
4 Conductor Multi-Conductor Cable Red 14 AWG Foil, Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Red 14 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft; Cable Shielding Belden - 04F5059 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft; Cable Shielding Belden
04F5059
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft; Cable Shielding Belden 04F5059
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Red RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6389-500-ND 04F5059
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers