Belden Inc. Multiple Conductor Cables 83754 0021000

Description
4 Conductor Multi-Conductor Cable Red 14 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Red 14 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6388-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6388-1000-ND
Multiple Conductor Cables BEL6388-1000-ND
4 Conductor Multi-Conductor Cable Red 14 AWG Foil, Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Red 14 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft; Cable Shielding Belden - 04F5060 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft; Cable Shielding Belden
04F5060
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft; Cable Shielding Belden 04F5060
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6388-1000-ND 04F5060
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details