Belden Inc. Electronic, 3 C #14 Str TC, FEP Ins, OS+TC Brd, Red FEP Jkt, CMP FPLP 83753

Description
High Temperature Electronic, 3 Conductor 14AWG (7x22) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, Red FEP Outer Jacket, CMP FPLP
Datasheet
Description
High Temperature Electronic, 3 Conductor 14AWG (7x22) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, Red FEP Outer Jacket, CMP FPLP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic, 3 C #14 Str TC, FEP Ins, OS+TC Brd, Red FEP Jkt, CMP FPLP - 83753 - Belden Inc.
St. Louis, MO, United States
Electronic, 3 C #14 Str TC, FEP Ins, OS+TC Brd, Red FEP Jkt, CMP FPLP
83753
Electronic, 3 C #14 Str TC, FEP Ins, OS+TC Brd, Red FEP Jkt, CMP FPLP 83753
High Temperature Electronic, 3 Conductor 14AWG (7x22) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, Red FEP Outer Jacket, CMP FPLP

High Temperature Electronic, 3 Conductor 14AWG (7x22) Tinned Copper, FEP Insulation, Overall Beldfoil®+Tinned Copper Braid(85%) Shield, Red FEP Outer Jacket, CMP FPLP

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 83753
Product Name Electronic, 3 C #14 Str TC, FEP Ins, OS+TC Brd, Red FEP Jkt, CMP FPLP
Product Type Multiconductor Cable
Cable Jacket FEP
Cable Insulation FEP - Fluorinated Ethylene Propylene
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Braid; Foil; Foil + Braid(s)
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details