Belden Inc. Multiple Conductor Cables 83662 0021000

Description
12 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6362-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6362-1000-ND
Multiple Conductor Cables BEL6362-1000-ND
12 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 04F5032 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
04F5032
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden 04F5032
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6362-1000-ND 04F5032
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 12 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details