Belden Inc. Multiple Conductor Cables 83656 002500

Description
6 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6358-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6358-500-ND
Multiple Conductor Cables BEL6358-500-ND
6 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden - 04F5025 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
04F5025
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden 04F5025
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6358-500-ND 04F5025
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 6 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, MIC Cable - 8914 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Connector Type BNC
View Details