Belden Inc. Multiple Conductor Cables 83654 002500

Description
4 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6354-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6354-500-ND
Multiple Conductor Cables BEL6354-500-ND
4 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden - 04F5022 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
04F5022
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden 04F5022
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6354-500-ND 04F5022
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349698 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details